Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
DC Resistance (DCR) - Primary 500mOhm
DC Resistance (DCR) - Secondary 500mOhm
Transformer Type Line (Audio Power Distribution)
Frequency Range 3MHz ~ 30MHz
Voltage - Isolation 500V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.354" L x 0.272" W (9.00mm x 6.90mm)
Height - Seated (Max) 0.197" (5.00mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian BM6210HLT CAD Model

Description

NULL

You May Also Be Interested in

Neutrik
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for NTM1
Hammond Manufacturing
XFMR 2.35KCT/25M / 4, 8, 16 CHAS
Need more? Email Us
ECAD model for 1750D
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for SP-70
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for MET-46-T
Triad Magnetics
AUDIO XFMR 1KCT / 1KCT TH
Need more? Email Us
ECAD model for TY-250P
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for TY-403P
Hammond Manufacturing
XFMR 5KCT / 4, 8, 16 CHAS MNT
Need more? Email Us
ECAD model for 1650R
Triad Magnetics
AUDIO XFMR 10KCT / 10KCT TH
Need more? Email Us
ECAD model for TY-141P
Neutrik
AUDIO XFMR
Need more? Email Us
ECAD model for NTE10/3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention