LTC2862IS8-1#PBF - Robust RS485/RS422 Transceiver
The LTC2862IS8-1#PBF is a high-performance, robust RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication in harsh industrial environments. This transceiver is capable of withstanding large ground voltage differences and electrical noise, which are common challenges in industrial settings.
Featuring a differential output and input, the LTC2862IS8-1#PBF ensures a strong signal integrity over long cable runs, making it an ideal choice for applications such as factory automation, HVAC control systems, and networked industrial equipment. The product is designed to operate at a supply voltage range of 3.3V to 5.5V, which allows for flexible integration into various system designs.
This transceiver is characterized by its high ESD protection, withstanding up to ±16kV Human Body Model (HBM) on transceiver pins, which greatly enhances its reliability and longevity in the field. Furthermore, it features an integrated receiver fail-safe that ensures a logic-high receiver output when inputs are open or shorted, thus maintaining communication integrity even under fault conditions.
The LTC2862IS8-1#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It also supports a wide temperature range of -40°C to 125°C, ensuring stable operation in extreme temperature environments.
Key features of the LTC2862IS8-1#PBF include:
- 20Mbps or 250kbps data rates
- Extended common mode range: ±25V
- High ESD protection: ±16kV HBM
- Integrated receiver fail-safe
- Thermal shutdown protection
- Low operating current: 2.5mA (typical)
- Power-down mode: 10µA (typical)
Overall, the LTC2862IS8-1#PBF transceiver from Linear Technology is a reliable and robust solution for high-speed communication in industrial applications. Its resilience to electrical disturbances and wide operating temperature range make it a versatile component for demanding environments.