EN
  • EN
  • DE

SN65LBC171DWR

Part No SN65LBC171DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE DIFFERENTIAL TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252781-SN65LBC171DWR
Manufacturer Homepage www.ti.com
Family Name SN65LBC171
Introduction Date July 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC171DWR CAD Model

Description

The SN65LBC171DWR is a robust, high-speed differential bus transceiver designed by Texas Instruments to facilitate bidirectional data communication on balanced transmission lines. It is part of the industry-leading SN65 series, well-known for its reliability and performance in demanding applications.

Key Features

  • Interface Type: This device operates as a differential line driver and receiver for RS-485 and RS-422 communication protocols, making it suitable for multi-point bus transmission at rates up to 12 Mbps.
  • Supply Voltage: It is designed to work with a single 5V supply, ensuring compatibility with standard digital systems.
  • Temperature Range: The SN65LBC171DWR is built to perform reliably over an extended industrial temperature range of -40°C to 85°C.
  • Package: It comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 28 pins, indicated by the 'DWR' suffix in the product name. This package is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Protection Features: The device includes protection against bus fault conditions, such as positive and negative transient voltage spikes, and it also features thermal shutdown to protect against overheating.
  • Fail-Safe Design: The SN65LBC171DWR ensures a fail-safe receiver output in the absence of an input signal, which is critical for maintaining system integrity during fault conditions.

Applications

The SN65LBC171DWR is ideally suited for a variety of industrial and commercial applications, including:

  • Telecommunications equipment
  • Factory automation and process control systems
  • Professional audio and video equipment
  • Network servers and data storage systems
  • Building automation and security systems

Quality and Support

Texas Instruments provides extensive technical support and a comprehensive data sheet for the SN65LBC171DWR, ensuring that designers can leverage the full capabilities of the device in their applications. With its combination of high-speed performance, robust protection features, and reliable data transmission, the SN65LBC171DWR is a preferred choice for engineers looking to implement a dependable communication interface.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess