Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 132686-LTC2845IUHF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2845
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2845IUHF#TRPBF CAD Model

Description

Linear Technology LTC2845IUHF#TRPBF

The LTC2845IUHF#TRPBF is a versatile and high-performance transceiver module from Linear Technology, designed to handle the interface requirements for multiple communication standards. This integrated circuit (IC) is specifically crafted to provide robust solutions for applications that require reliable data transmission and reception, making it a perfect fit for telecommunication infrastructure, industrial control systems, and complex networking environments.

Key Features

  • Multi-Protocol Support: The IC supports a wide range of protocols including RS232, RS485, and RS422, which makes it highly adaptable to various communication needs.
  • High Data Rates: It can handle data rates up to 20Mbps for RS485/RS422 and 1Mbps for RS232, ensuring swift data transfer for time-sensitive applications.
  • Integrated Features: The LTC2845IUHF#TRPBF comes with integrated features such as a charge pump circuitry that eliminates the need for additional external components, thereby reducing board space and system complexity.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures reliable operation by preventing damage due to overheating.
  • Low Power Operation: The transceiver operates with a low supply current, making it suitable for power-sensitive applications.
  • ESD Protection: It offers robust electrostatic discharge (ESD) protection for the transceiver's bus pins, safeguarding the device against static damage.

Package and Quality

The LTC2845IUHF#TRPBF is available in a compact 32-lead QFN package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. The device is also fully RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

With its comprehensive feature set and high reliability, the LTC2845IUHF#TRPBF is well-suited for a wide array of applications, including:

  • Industrial Automation and Control Systems
  • Network Equipment and Routers
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Security and Surveillance Systems

In summary, the LTC2845IUHF#TRPBF from Linear Technology is a highly integrated transceiver solution that provides the flexibility, performance, and reliability required for modern communication systems.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4415 $82.8830
4+ $34.0033 $136.0132
6+ $32.9407 $197.6442
9+ $31.8781 $286.9029
11+ $30.8156 $338.9716
15+ $27.6277 $414.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 278 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention