EN
  • EN
  • DE

LTC2845CG#PBF

Part No LTC2845CG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V MULTIPROTCOL 36SSOP / Quint Transmitter/Receiver RS-232/RS-449/RS-530 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782968-LTC2845CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2845
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2845CG#PBF CAD Model

Description

The LTC2845CG#PBF from Linear Technology is a robust and versatile transceiver component designed for telecommunication and data communication applications. This high-performance integrated circuit is tailored to provide reliable interface solutions for multiprotocol data transfer. The LTC2845CG#PBF is part of Linear Technology's family of interface ICs that are renowned for their quality, reliability, and performance.

Key Features

  • Interface Type: The product supports multiple protocols, making it highly adaptable to different communication standards.
  • Supply Voltage: It operates within a supply voltage range that ensures compatibility with various system designs and power requirements.
  • Operating Temperature: The LTC2845CG#PBF is designed to perform reliably within a wide temperature range, suitable for demanding environments.
  • Package/Case: Housed in a robust package, the product offers a compact footprint while maintaining ease of integration into system designs.
  • Mounting Type: The surface-mount design facilitates streamlined assembly processes and contributes to the miniaturization of end products.

Applications

The LTC2845CG#PBF is ideal for a variety of applications where reliable data communication is critical. These include:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunication infrastructure

Product Benefits

The LTC2845CG#PBF transceiver stands out for its robustness and flexibility, ensuring that it can be integrated into a wide range of products without compromising on performance. Its multiprotocol support simplifies design considerations for systems that need to communicate across different standards. Additionally, the product's reliability under varying temperature conditions ensures that it can be deployed in harsh environments without the risk of failure.

Quality and Support

Linear Technology is committed to delivering high-quality components. The LTC2845CG#PBF is manufactured to meet stringent industry standards, ensuring long-term reliability and performance. Technical support and comprehensive documentation are available to assist with integration, development, and troubleshooting, making it a reliable choice for engineers and designers looking for a trusted transceiver solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0075 $56.0600
18+ $5.7498 $103.4964
27+ $5.5701 $150.3927
38+ $5.3904 $204.8352
48+ $5.2107 $250.1136
65+ $4.6717 $303.6605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess