EN
  • EN
  • DE

LTC2751IUHF-14#PBF

Part No LTC2751IUHF-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT CUR OUT 38-QFN / DAC 1-CH 14-bit 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782932-LTC2751IUHF-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2751
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2751IUHF-14#PBF CAD Model

Description

The LTC2751IUHF-14#PBF is a high-performance, 14-bit digital-to-analog converter (DAC) from Linear Technology, designed for precision applications that demand high accuracy and stability. This DAC is part of a family of pin-compatible DACs, including 16-bit and 12-bit versions, which allows for easy scalability depending on the resolution requirements of your application.

Key Features

  • Resolution: 14-bit
  • Interface: Serial (SPI/QSPI/Microwire)
  • Settling Time: Fast output settling time for quick data conversion and responsiveness.
  • Voltage Output: The DAC provides a flexible voltage output range, suitable for a variety of applications.
  • Accuracy: Integral nonlinearity (INL) and differential nonlinearity (DNL) are minimized, ensuring precise output for critical applications.
  • Power Consumption: Low power operation to maintain efficiency in power-sensitive designs.
  • Packaging: The device comes in a compact, 38-lead QFN package, ideal for space-constrained applications.

Applications

The LTC2751IUHF-14#PBF is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • Telecommunications Infrastructure

Performance and Quality

Linear Technology ensures that the LTC2751IUHF-14#PBF meets the highest standards of performance and reliability. With its robust design and rigorous testing, this DAC delivers consistent and reliable performance even in the most demanding environments. The precision of the LTC2751 series makes it a go-to choice for engineers looking for a DAC that they can trust for their critical applications.

Ordering Information

The LTC2751IUHF-14#PBF is available for order now. Contact Linear Technology or an authorized distributor for pricing and availability. Ensure your designs are equipped with the precision and reliability of the LTC2751 series, and elevate your application's performance today.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess