Product Overview: SN74LV540APWR from Texas Instruments
The SN74LV540APWR is a high-performance, octal buffer and line driver designed by Texas Instruments to specifically address the needs of low-voltage applications. This integrated circuit is part of the LV family and is characterized by its ability to operate at a lower voltage range, which makes it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: Designed to operate from 2.7V to 3.6V, making it ideal for low-voltage applications.
- Drive Capability: Capable of driving heavily loaded outputs with up to 24mA of drive current, ensuring reliable operation in a variety of scenarios.
- Compatibility: 5V tolerant inputs allow for direct interfacing with 5V CMOS logic without the need for additional level shifting.
- Speed: Fast propagation delays and output transition times, which are essential for high-speed data transmission.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, with the part number SN74LV540APWR denoting the tape and reel packaging option for ease of assembly in manufacturing processes.
Applications
The SN74LV540APWR is versatile and can be used in a broad range of applications. It is particularly useful in interfacing between different logic levels within a system, such as between microprocessors, microcontrollers, and peripheral devices. Other common applications include bus driving, memory driving, and as an input/output port for various digital systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV540APWR is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device also features over-voltage tolerant inputs, which provide additional protection against static discharge and transient excess voltage, further enhancing its robustness in demanding environments.