EN
  • EN
  • DE

LTC2668CUJ-16#PBF

Part No LTC2668CUJ-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 16CH 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 16
Settling Time 20.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage ±4.5 V to 15.75 V
Digital Supply Voltage 1.71 V to 5.5 V
INL/DNL (LSB) ±2.2, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 40-QFN (6x6)
Win Source Part Number 118788-LTC2668CUJ-16#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2668CUJ-16#PBF CAD Model

Description

LTC2668CUJ-16#PBF - 16-Channel 16-Bit DAC with Precision Voltage Outputs

The LTC2668CUJ-16#PBF is a state-of-the-art digital-to-analog converter (DAC) product from Linear Technology, which is now part of Analog Devices. This high-performance integrated circuit provides 16 independent 16-bit DAC channels, each capable of delivering precise voltage outputs. It is an ideal solution for applications that require multiple high-resolution analog outputs, such as automated test equipment, process control, and advanced industrial systems.

Key Features:

  • 16 Independent DAC Channels: Each channel can be individually programmed, allowing for flexible control over a wide range of analog outputs.
  • 16-Bit Resolution: High-resolution outputs ensure accurate signal representation for demanding applications.
  • Integrated Precision Reference: The on-chip precision reference ensures stable and accurate output voltages over temperature and time.
  • Wide Output Range: The device supports a wide range of output voltages, making it versatile for different use cases.
  • Software-Selectable Output Ranges: Users can select from multiple output ranges via software, allowing for easy adaptation to the needs of the application.
  • Easy Interface: The LTC2668CUJ-16#PBF interfaces with digital systems via a SPI/Microwire-compatible 3- or 4-wire serial interface, simplifying the connection to microcontrollers or digital processors.
  • Robust Package: Housed in a 40-lead plastic QFN package, the device is designed for durability and compact system integration.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Electronic Calibration
  • Programmable Logic Controllers (PLCs)

The LTC2668CUJ-16#PBF is designed to meet the stringent requirements of advanced electronic systems. Its combination of high resolution, multiple channels, and ease of use makes it an excellent choice for engineers and designers looking to implement precise analog control in their applications. With its robust feature set and performance specifications, this Linear Technology product stands out as a top-tier solution for multi-channel analog output needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess