EN
  • EN
  • DE

LTC2641CMS8-16#PBF

Part No LTC2641CMS8-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT VOUT 8-MSOP / DAC 1-CH Segment 16-bit 8-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782873-LTC2641CMS8-16#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2641
Introduction Date July 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2641CMS8-16#PBF CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
LTC2641ACMS8-16#PBF ADI MSOP-8 United States PIN-TO-PIN
LTC2641CDD-16#PBF ADI DFN-EP-8 United States Functional Equivalent
LTC2641CMS8-16 ADI United States PIN-TO-PIN
LTC2641CMS8-16#TRPBF ADI MSOP-8 United States PIN-TO-PIN
LTC2641CS8-16#PBF ADI NSOIC United States Functional Equivalent
LTC2641IMS8-16 ADI United States PIN-TO-PIN
LTC2641IMS8-16#PBF ADI MSOP-8 United States PIN-TO-PIN
LTC2641IMS8-16#TRPBF ADI MSOP-8 United States PIN-TO-PIN

Description

LTC2641CMS8-16#PBF - High-Accuracy DAC from Linear Technology

The LTC2641CMS8-16#PBF is a precision digital-to-analog converter (DAC) produced by Linear Technology, which is now part of Analog Devices. It is designed to deliver high performance in a variety of applications that require accurate and stable analog output from digital input signals. This DAC is a 16-bit device, ensuring fine resolution for your precision needs.

Encased in a compact, 8-lead MSOP package, the LTC2641CMS8-16#PBF is suitable for space-constrained applications while offering robust features that make it an ideal choice for high-end industrial, automotive, and communication systems. With its wide operating temperature range and durable design, it can reliably function in harsh environments.

One of the key features of this product is its integrated precision reference, which helps to maintain output accuracy over time and temperature variations. The LTC2641CMS8-16#PBF also boasts excellent linearity, with a typical INL (Integral Non-Linearity) of ±1 LSB, ensuring that the output accurately follows the digital input without significant deviation.

The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. It also includes a power-on reset circuit, which ensures that the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place. This feature is particularly important in applications where it is critical to avoid any unintended signals upon power-up.

For ease of use, the LTC2641CMS8-16#PBF supports a simple SPI/Microwire compatible 3-wire serial interface, allowing it to interface with a wide range of microcontrollers and digital systems. The DAC can be updated at rates up to 2MHz, enabling use in scenarios that require high-speed performance.

In summary, the LTC2641CMS8-16#PBF from Linear Technology is a reliable, high-accuracy 16-bit DAC that offers excellent performance and is suitable for a broad range of applications. Its precision reference, high linearity, and flexible interface make it a top choice for designers looking for quality and dependability in their analog output solutions.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4411 $60.8822
5+ $24.9773 $124.8865
7+ $24.1968 $169.3776
9+ $23.4162 $210.7458
12+ $22.6357 $271.6284
15+ $20.2941 $304.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess