EN
  • EN
  • DE

LTC2641CMS8-16#TRPBF

Part No LTC2641CMS8-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT VOUT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 136071-LTC2641CMS8-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2641CMS8-16#TRPBF CAD Model

Description

LTC2641CMS8-16#TRPBF - A High-Precision DAC from Linear Technology

The LTC2641CMS8-16#TRPBF is a sophisticated digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular model is part of the LTC2641 series, which are 16-bit DACs offering outstanding accuracy and stability, making them ideal for precision applications where the conversion of digital signals to analog outputs is critical.

This DAC features a 16-bit resolution that ensures high precision in its output, catering to applications that require exact voltage settings. The LTC2641CMS8-16#TRPBF operates from a single 2.7V to 5.5V supply, providing users with flexibility regarding power requirements and making it suitable for both portable and fixed power applications.

One of the key characteristics of this product is its integrated, high-precision reference. The onboard reference voltage simplifies the design process by eliminating the need for external components, thus saving space and reducing the complexity of the circuit design. This feature also enhances the overall reliability and performance of the system in which the DAC is integrated.

The LTC2641CMS8-16#TRPBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance and is capable of driving capacitive loads up to 1000pF directly without additional buffering. This capability is particularly beneficial in digital control loops and other applications that require immediate response times.

Communication with the LTC2641CMS8-16#TRPBF is established through a SPI/MICROWIRE compatible 3-wire serial interface, which is widely used in the industry. This standard interface ensures easy integration with a variety of microcontrollers and digital systems, making the DAC versatile for numerous applications, including industrial control systems, precision instrumentation, and automated test equipment.

Overall, the LTC2641CMS8-16#TRPBF is a reliable and high-quality DAC solution for designers looking to achieve precise analog control in their digital systems. Its combination of high resolution, integrated reference, and ease of use makes it an excellent choice for a wide range of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8732 $79.7464
4+ $32.7165 $130.8660
5+ $31.6941 $158.4705
7+ $30.6717 $214.7019
9+ $29.6493 $266.8437
12+ $26.5821 $318.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess