EN
  • EN
  • DE

LTC2641IMS8-16#TRPBF

Part No LTC2641IMS8-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT VOUT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 135655-LTC2641IMS8-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2641IMS8-16#TRPBF CAD Model

Description

LTC2641IMS8-16#TRPBF - 16-Bit, Micropower DAC from Linear Technology

The LTC2641IMS8-16#TRPBF is a high-precision 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, now part of Analog Devices, that offers exceptional performance with micropower operation. This product is specifically engineered to meet the demanding requirements of industrial, automotive, and high-end consumer applications where accuracy and low power consumption are paramount.

Encased in an MSOP-8 package, the LTC2641IMS8-16#TRPBF features a full 16-bit resolution without any missing codes, ensuring the highest level of precision in signal conversion. The DAC operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. With its low power consumption, the device is ideal for battery-powered and portable applications, as it extends operational life and reduces the need for frequent battery replacements.

The LTC2641IMS8-16#TRPBF boasts a slew of features that enhance its performance and ease of use. It includes a rail-to-rail output buffer that can swing from 0V to Vcc, providing a wide dynamic range for the output signal. The device also incorporates a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place, preventing any unintended signals upon startup.

Communication with the LTC2641IMS8-16#TRPBF is facilitated through a 3-wire SPI-compatible serial interface, which operates at clock rates up to 50MHz, enabling high-speed data transfers and compatibility with a wide range of microcontrollers and digital systems. Additionally, the DAC features a double-buffered data input, allowing synchronous updates of the output voltage when required.

The LTC2641IMS8-16#TRPBF is offered in a compact, thermally efficient package, and it is specified for operation over the industrial temperature range of −40°C to 85°C. With its robust design and high reliability, it is an excellent choice for precision data acquisition systems, process controls, and automotive systems where accurate analog signal generation is crucial.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3076 $82.6152
3+ $33.8934 $101.6802
5+ $32.8343 $164.1715
7+ $31.7751 $222.4257
9+ $30.7159 $276.4431
11+ $27.5384 $302.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess