EN
  • EN
  • DE

LTC2640CTS8-HM10#TRMPBF

Part No LTC2640CTS8-HM10#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE 10-BIT SPI VOUT DAC WITH / 10 Bit Digital to Analog Converter 1 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 10
Number of D/A Converters 1
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC2640CTS8-HM10#TRMPBF,2156-LTC2640CTS8-HM10#TRMPBF
Standard Package 1
Win Source Part Number 1323156-LTC2640CTS8-HM10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-HM10#TRMPBF CAD Model

Description

Product Overview: LTC2640CTS8-HM10#TRMPBF

The LTC2640CTS8-HM10#TRMPBF is a high-precision digital-to-analog converter (DAC) designed and manufactured by Linear Technology. This 10-bit DAC is part of Linear Technology's family of DACs that offer excellent performance in a compact package, making it an ideal choice for applications where space is at a premium and accuracy is essential.

Key Features

  • Resolution: The LTC2640CTS8-HM10#TRMPBF boasts a 10-bit resolution, providing fine granularity for analog output.
  • Package: It comes in a TSOT-23 package, which is known for its small footprint and suitability for space-constrained applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.
  • Low Power Consumption: This DAC is designed for low power consumption, which is critical for battery-powered and portable devices.
  • Reference Voltage: It features an internal reference voltage, simplifying the design and reducing external component requirements.
  • Output Drive Capability: The DAC can drive 10kΩ loads in parallel with 10nF capacitors, providing robust output for driving various loads.
  • Settling Time: The device offers a fast settling time, ensuring quick response to changes in the input data.
  • Interface: It uses a simple SPI/MICROWIRE compatible 3-wire serial interface for communication, facilitating easy integration into digital systems.

Applications

The LTC2640CTS8-HM10#TRMPBF is suitable for a wide range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Digital gain and offset adjustment
  • Process control and automation

Quality and Reliability

Linear Technology ensures that the LTC2640CTS8-HM10#TRMPBF meets high standards of quality and reliability. The device is available in a lead-free finish, adhering to environmental regulations and standards for electronic components. With its robust design, it delivers consistent performance over a wide temperature range, making it a reliable choice for industrial and commercial applications.

In summary, the LTC2640CTS8-HM10#TRMPBF from Linear Technology is a versatile, high-precision DAC that combines performance with a small footprint, making it an excellent choice for designers looking to balance space constraints with the need for accurate analog output.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess