EN
  • EN
  • DE

LTC2637CDE-HZ8#TRPBF

Part No LTC2637CDE-HZ8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT I2C OCTAL 14DFN / DAC 8-CH 8-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 8
Number of D/A Converters 8
Settling Time 3.9μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782861-LTC2637CDE-HZ8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2637
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2637CDE-HZ8#TRPBF CAD Model

Description

The LTC2637CDE-HZ8#TRPBF is a family of octal 12-, 10-, and 8-bit voltage-output digital-to-analog converters (DACs) with an integrated, high-accuracy, low-drift reference in a 16-lead DFN package. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product offers a compact and precise solution for digital-to-analog conversion applications.

With a built-in precision reference, the LTC2637 ensures stability over temperature with a low temperature coefficient of 10ppm/°C, making it ideal for high-precision applications that require a stable voltage reference. The reference is buffered internally, which reduces the need for external components and simplifies the design process.

The device operates from a single 2.7V to 5.5V supply and offers a wide output range that includes the supply voltage. This feature allows for flexible design options, accommodating a variety of system requirements. The LTC2637 also provides a full-scale output voltage range of 0V to VREF, with VREF ranging from 2.5V to 5.5V.

Communication with the LTC2637 is established via a 3-wire SPI-compatible serial interface, which is capable of operating at clock rates up to 50MHz. This high-speed interface ensures quick data transfer, making the device suitable for high-speed automation, data acquisition systems, and closed-loop control systems.

Each of the eight DAC channels can be individually programmed with a 16-bit input word, which consists of a 4-bit command code and a 12-, 10-, or 8-bit data word depending on the DAC resolution. This level of control allows for precise adjustment of the output voltage on each channel, enabling complex multi-channel applications such as programmable power supplies and signal generation.

The LTC2637CDE-HZ8#TRPBF is available in a compact, thermally enhanced 16-lead DFN package, which is suitable for space-constrained applications. The device's small form factor, combined with its high level of integration and performance, makes it an excellent choice for portable, industrial, and automotive applications where size and precision are critical.

In summary, the LTC2637CDE-HZ8#TRPBF from Linear Technology is a versatile and precise octal DAC solution, offering designers a high-performance option for a wide range of applications requiring digital-to-analog conversion.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess