EN
  • EN
  • DE

CD40181BE

Part No CD40181BE
Manufacturer Intersil Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196958-CD40181BE
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD40181BE CAD Model

Description

The CD40181BE is a 4-Bit Parallel-In/Parallel-Out Shift Register manufactured by Intersil (now Renesas). This is a CMOS logic device belonging to the CD4000 series, known for its wide operating voltage range, high noise immunity, and low power consumption. It is commonly available in a 16-pin DIP (Dual In-line Package).

The CD40181BE is used in a wide range of digital logic applications where data needs to be shifted or stored in parallel. Specific applications include:

  • Serial-to-parallel data conversion: Converting serial data streams into parallel data for processing or display.
  • Parallel-to-serial data conversion: Converting parallel data into serial data for transmission or storage.
  • Digital delay lines: Creating precisely timed delays in digital signals.
  • General-purpose storage registers: Storing binary data for later retrieval.
  • Keyboard scanning: Decoding key presses in keyboard applications.

Features

  • 4-Bit parallel-in/parallel-out: Accepts 4 bits of data in parallel and outputs 4 bits of data in parallel.
  • Asynchronous parallel entry: Data can be loaded into the register asynchronously, independent of the clock signal.
  • Shift right capability: Data can be shifted one bit position to the right with each clock pulse.
  • Mode control: A mode control input allows selecting between parallel load and shift right operation.
  • Wide operating voltage range: Operates over a wide voltage range, typically from 3V to 15V.
  • High noise immunity: Offers high noise immunity, making it suitable for use in noisy environments.

Benefits

  • Versatile data handling: Can be used for both serial-to-parallel and parallel-to-serial data conversion.
  • Flexible operation: Offers both asynchronous parallel entry and synchronous shift right operation.
  • Easy to use: Simple control inputs make it easy to integrate into digital circuits.
  • Reliable performance: CMOS technology ensures reliable performance over a wide range of operating conditions.

The CD40181BE has specific pins for data input, data output, clock, mode control, and power supply. A Carry-In (CI) and Carry-Out (CO) pin allows cascading multiple CD40181BE devices to create larger shift registers. For exact timing diagrams, truth tables, and electrical characteristics, consult the Renesas (formerly Intersil) datasheet. Always refer to the official datasheet for proper application guidelines and absolute maximum ratings.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess