EN
  • EN
  • DE

LTC2636CDE-LMI12#TRPBF

Part No LTC2636CDE-LMI12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCTAL VOUT 14-DFN / DAC 8-CH 12-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782840-LTC2636CDE-LMI12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636CDE-LMI12#TRPBF CAD Model

Description

LTC2636CDE-LMI12#TRPBF: 12-Bit I2C DAC from Linear Technology

The LTC2636CDE-LMI12#TRPBF is a high-precision, 12-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of modern electronic systems. This device is part of the LTC2636 family, which is known for its low power consumption and compact form factor, making it an ideal choice for space-constrained applications.

Featuring an I2C-compatible serial interface, the LTC2636CDE-LMI12#TRPBF allows for easy integration into a variety of microprocessor or microcontroller-based systems. It supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I2C modes, ensuring compatibility with a wide range of communication speeds required by different systems.

The LTC2636CDE-LMI12#TRPBF comes in a 12-lead DFN package with a 4mm x 3mm footprint, which is highly suitable for portable devices where space is at a premium. The device operates from a single 2.7V to 5.5V supply, providing a flexible power supply range that accommodates various logic levels and helps streamline power management in mixed-voltage systems.

One of the key features of this DAC is its integrated, high-accuracy reference with a 10ppm/°C maximum temperature coefficient. This precision reference ensures stable performance over a wide temperature range, making the LTC2636CDE-LMI12#TRPBF an excellent choice for critical applications that require consistent output and high reliability.

In addition to its impressive technical specifications, the LTC2636CDE-LMI12#TRPBF offers a range of software-selectable output voltages, including full-scale outputs of 2.5V, 2.048V, and 4.096V. This allows designers to tailor the output to match the requirements of their specific application without the need for external components or complex circuitry.

The LTC2636CDE-LMI12#TRPBF is also designed with multiple built-in features for enhanced performance, such as power-on reset to zero-scale or mid-scale, and a clear pin to set all DACs to zero-scale, ensuring a predictable startup and safe operation during power cycling.

Overall, the LTC2636CDE-LMI12#TRPBF is a versatile, high-performance DAC solution that offers ease of use, precision, and compactness, making it well-suited for applications in industrial control, precision instrumentation, and automated test equipment.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess