Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466284-LTC2633CTS8-LX8
Manufacturer Linear Technology
Package Tube
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 2
Settling Time 3.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Operating Temperature 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-LX8 CAD Model

Description

The LTC2633CTS8-LX8 is a cutting-edge digital-to-analog converter (DA Converter) from Linear Technology that stands out for its precision and performance in converting digital signals into analog form. This component finds extensive use in applications requiring fine control over analog outputs, such as in instrumentation, automated calibration systems, and sophisticated control systems. The LTC2633CTS8-LX8 is renowned for its high accuracy, low power consumption, and compact footprint, making it an excellent choice for both portable and space-sensitive applications. It supports multiple resolution options, offering flexibility in how it is deployed within electronic systems. Furthermore, its simplicity of interface allows for easy integration into a wide range of digital systems, ensuring designers can leverage its capabilities to achieve precise analog control and signal generation with minimal implementation complexity.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $590.9091
ECAD model for ATMEGA2560V-8CUR
Renesas Electronics America
MCU 16bit 16KB Flash 32LQFP
Need more? Email Us
ECAD model for R5F21274SDFP#V2
Infineon Technologies
Secure MCU 16bit OPTIGA TPM CISC 7KB 1.8V/3.3V 32-Pin VQFN EP T/R
Lowest to $4.2841
ECAD model for SLB 9670VQ2.0 FW7.85
STMicroelectronics
MCU L082 Arm Cortex-M0+ 192KB UFQFPN-32
Lowest to $29.5455
ECAD model for STM32L082KZU6
Infineon Technologies
MCU XMC4502-F100K768 AC PG-LQFP-100
Need more? Email Us
ECAD model for XMC4502F100K768ACXQMA1
Infineon Technologies
MCU XE167HM PG-LQFP-144
Need more? Email Us
ECAD model for SAF-XE167HM-72F80L AA
Microchip Technology
MCU
Need more? Email Us
ECAD model for SAMA5D31A-CU
GigaDevice Semiconductor
MicroControllers
Lowest to $6.5817
ECAD model for GD32F450ZET6
NXP / Nexperia
MCU Arm Cortex-M33 256KB 144KB HLQFP-100
Lowest to $16.4520
ECAD model for LPC55S66JBD100

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8454 $61.6086
20+ $5.6168 $112.3360
31+ $5.4413 $168.6803
43+ $5.2657 $226.4251
56+ $5.0902 $285.0512
74+ $4.5637 $337.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,735 pieces
MOQ: 9 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention