Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462063-ATMEGA2560V-8CUR
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-CBGA (9x9)
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian ATMEGA2560V-8CUR CAD Model

Description

The ATMEGA2560V-8CUR is a part of the popular AVR microcontroller family by Atmel, designed for applications requiring a significant amount of processing power and program storage space. It features a 256KB ISP flash memory, 8KB SRAM, and 4KB EEPROM. Operating at a lower voltage range of 2.7-5.5V and with a clock speed of up to 8MHz, it is optimized for power efficiency, making it ideal for battery-operated applications. Its extensive set of features include multiple I/O lines, 10-bit ADCs, PWM channels, and various communication interfaces, supporting complex tasks such as touch sensing, motor control, and wireless connectivity.

You May Also Be Interested in

Broadcom Limited
Ethernet IC Dual Port Gigabit Copper PHY
Lowest to $174.4361
ECAD model for BCM54220B0IFBG
Broadcom Limited
PCI Interface IC 24 Lane 10 Port PCIe Gen 3 Switch IC
Lowest to $73.9535
ECAD model for PEX8725-CA80BC
AVX Corporation
Tant Cap
Need more? Email Us
ECAD model for 242058_TAJA106M010RNJ
Broadcom Limited
Adapter
Need more? Email Us
ECAD model for W1GCR
AVX Corporation
AVX
Need more? Email Us
ECAD model for 1206YC274KAT2A
AVX Corporation
AVX
Need more? Email Us
ECAD model for SR245F334ZB6
Analog Devices Inc.
42VIN uP No-Opto Iso Fly Conv w/ 65V/3.6
Lowest to $19.4339
ECAD model for LT8302IS8E#WTRPBF
AVX Corporation
AVX
Need more? Email Us
ECAD model for 1206YC273JAT2A
Broadcom Limited
Broadcom
Need more? Email Us
ECAD model for BCM58314A1KFEB212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $595.4199 $595.4199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention