EN
  • EN
  • DE

LTC2630CSC6-LZ12#TRPBF

Part No LTC2630CSC6-LZ12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package SC-70-6
Win Source Part Number 130822-LTC2630CSC6-LZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-LZ12#TRPBF CAD Model

Description

LTC2630CSC6-LZ12#TRPBF - 12-Bit DAC with Integrated Reference from Linear Technology

The LTC2630CSC6-LZ12#TRPBF is a 12-bit, single-channel Digital-to-Analog Converter (DAC) with an integrated, high-accuracy reference from Linear Technology. This compact component is designed to provide precise voltage outputs with a digital interface, making it suitable for a wide range of applications including calibration, instrumentation, and digital control systems.

Key features of the LTC2630CSC6-LZ12#TRPBF include:

  • 12-Bit Resolution: The DAC offers a high degree of precision with its 12-bit resolution, ensuring fine granularity in the analog output for applications requiring detailed control and high accuracy.
  • Integrated Precision Reference: The onboard reference voltage eliminates the need for external components, simplifying design and saving board space. This reference provides a stable and accurate voltage for the DAC to utilize.
  • Compact SC70 Package: The device comes in a small SC70 package, making it ideal for space-constrained applications.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments and simplifying power supply design.
  • Low Power Consumption: The LTC2630CSC6-LZ12#TRPBF is designed for power-sensitive applications, with low power operation that reduces the overall power consumption of the system.
  • Rail-to-Rail Output: The DAC features a rail-to-rail output that can swing from 0V to VCC, providing the maximum dynamic range.
  • Simple Digital Interface: The device can be easily interfaced with microcontrollers or digital systems through its SPI-compatible serial interface, which allows for straightforward integration into digital systems.
  • Multiple Output Ranges: The DAC supports multiple software-selectable output ranges, providing versatility for different application requirements.

With its high-resolution output, integrated reference, and compact form factor, the LTC2630CSC6-LZ12#TRPBF is an excellent choice for designers looking to implement a DAC with minimal external components and ease of use. Whether it's for precision control in industrial systems, adjustable power supplies, or any other application that requires a reliable and accurate analog output, this product from Linear Technology stands out as a robust solution.

Linear Technology, now part of Analog Devices, continues to uphold its reputation for high-performance analog ICs with products like the LTC2630CSC6-LZ12#TRPBF, ensuring reliability and performance for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1517 $55.3653
20+ $5.0476 $100.9520
31+ $4.8898 $151.5838
43+ $4.7321 $203.4803
55+ $4.5744 $251.5920
74+ $4.1012 $303.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess