EN
  • EN
  • DE

LTC2620CGN#TRPBF

Part No LTC2620CGN#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 12
Number of D/A Converters 8
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.75, ±0.5 (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Part Number Series LTC2620
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808928-LTC2620CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2620CGN#TRPBF CAD Model

Description

LTC2620CGN#TRPBF - 12-Bit, Octal DAC with I2C Interface

The LTC2620CGN#TRPBF is a high-precision digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of industrial, automotive, and communication systems. This octal DAC features 12-bit resolution, allowing for fine-grain analog output control with a high degree of accuracy and stability.

Constructed in a compact 16-lead SSOP package, the LTC2620CGN#TRPBF is an ideal solution for applications where space is at a premium, yet performance cannot be compromised. The integrated I2C interface facilitates easy communication with microcontrollers and digital systems, making it a versatile choice for digital control of analog circuits.

Key Features:

  • 12-Bit Resolution: Each of the eight DACs provides 12 bits of resolution for precise analog output.
  • Octal DAC Channels: This device includes eight individual DAC outputs, allowing multiple signal generation in a single chip.
  • I2C Interface: The I2C serial interface supports standard and fast modes, providing a simple two-wire connection to most microcontrollers.
  • Guaranteed Monotonic: The DAC outputs are guaranteed to be monotonic, ensuring stable and predictable performance.
  • Wide Output Range: The output range of the DACs can be set to either 0V to VREF or 0V to 2 x VREF, offering flexibility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, this device features a low power operation, minimizing power dissipation.
  • Internal Reference: An integrated precision reference voltage ensures accurate and consistent DAC performance.
  • Multiple Device Cascading: Multiple LTC2620 devices can be cascaded together for applications requiring more than eight DAC channels.

The LTC2620CGN#TRPBF is a robust and reliable component for systems that require high-resolution analog output, such as automated test equipment, process control, data acquisition systems, and digital calibration. Its ability to operate across a broad supply voltage range, coupled with its operational temperature range, makes it suitable for a wide array of industrial environments.

Overall, the LTC2620CGN#TRPBF is a versatile and high-performing DAC solution that delivers quality and precision in a small form factor, making it an excellent choice for engineers and designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0714 $60.1428
5+ $24.6740 $123.3700
7+ $23.9029 $167.3203
9+ $23.1319 $208.1871
12+ $22.3608 $268.3296
15+ $20.0476 $300.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess