EN
  • EN
  • DE

LTC2601IDD#TRPBF

Part No LTC2601IDD#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SGL R-R VOUT 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±13, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 10-DFN (3x3)
Win Source Part Number 1061757-LTC2601IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2601IDD#TRPBF CAD Model

Description

Linear Technology's LTC2601IDD#TRPBF Digital-to-Analog Converter

The LTC2601IDD#TRPBF is a high-performance, single 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and stability in a compact package. This product is a part of Linear Technology’s family of DACs that offer a balance of speed and accuracy, making them suitable for a wide range of applications, including industrial control systems, automated test equipment, and high-end audio devices.

Enclosed in a small 10-lead DFN package, the LTC2601IDD#TRPBF provides a full 16-bit performance without any missing codes and features a 10ppm/°C max reference. The DAC operates with a supply voltage range from 2.7V to 5.5V, which allows for flexible integration into various system designs. Moreover, the device boasts an impressive low power operation, consuming just 0.75mA at 3V, which drops to less than 1µA in power-down mode, making it an excellent choice for power-sensitive applications.

One of the key features of the LTC2601IDD#TRPBF is its user-friendly SPI/MICROWIRE-compatible 3-wire serial interface, which supports high-speed data transfer rates and simplifies the communication with microcontrollers and digital systems. The DAC also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place, providing additional safety and predictability during system start-up.

The device is capable of settling to within ±1 LSB over the full operating temperature range, guaranteeing accurate performance in varying environmental conditions. Furthermore, the LTC2601IDD#TRPBF offers a monotonic output over all codes, which is critical for closed-loop servo-control and instrumentation applications where consistent and predictable output behavior is necessary.

Linear Technology ensures that the LTC2601IDD#TRPBF is RoHS compliant and also supports lead-free manufacturing processes. This commitment to environmental standards makes the product suitable for deployment in regions with strict environmental regulations and for companies that prioritize eco-friendly components.

Overall, the LTC2601IDD#TRPBF stands out as a reliable, precise, and energy-efficient solution for designers looking to integrate a high-quality DAC into their systems. Its combination of performance, small form factor, and ease of use makes it a versatile choice for a multitude of precision analog applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0827 $60.4135
11+ $9.9140 $109.0540
16+ $9.6042 $153.6672
22+ $9.2944 $204.4768
28+ $8.9846 $251.5688
38+ $8.0552 $306.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess