EN
  • EN
  • DE

LTC2498CUHF#PBF

Part No LTC2498CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 16CH 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 7.5
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782717-LTC2498CUHF#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2498
Introduction Date July 26, 2006
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2498CUHF#PBF CAD Model

Description

LTC2498CUHF#PBF - 16-Channel 24-Bit ADC with Easy Drive Input Current Cancellation

The LTC2498CUHF#PBF is a highly versatile 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision measurement capabilities to a wide array of applications. This integrated circuit is part of Linear Technology's LTC2498 series, recognized for its exceptional performance in complex industrial, automotive, and medical systems.

Key Features:

  • 24-Bit Resolution: The LTC2498CUHF#PBF offers high-resolution data conversion, ensuring accurate readings for even the most sensitive of measurements.
  • 16-Channel Input: With 16 multiplexed channels, this ADC can handle multiple signal inputs, making it an ideal choice for systems that require several measurement points.
  • Easy Drive Technology: The Easy Drive feature significantly reduces the input current, minimizing the need for external buffering and simplifying the drive requirements for the analog inputs.
  • Integrated Temperature Sensor: An onboard temperature sensor provides direct digitization of temperature, which can be used for system diagnostics or temperature compensation.
  • Programmable Data Rate: Users can set the output data rate according to their system requirements, allowing for flexibility between speed and power consumption.
  • Wide Input Range: The ADC accommodates a broad input common mode range, including ground sensing, which is crucial for many industrial applications.
  • No Latency: The LTC2498CUHF#PBF features no pipeline delay, also known as no latency, which is essential for control loop applications where timely data is critical.

Applications:

The versatility of the LTC2498CUHF#PBF makes it suitable for a diverse set of applications, such as:

  • Process Control Systems
  • Automotive Sensing Systems
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Industrial Monitoring and Control

Package and Quality:

The LTC2498CUHF#PBF comes in a compact QFN-38 package, optimized for space-constrained applications while providing excellent thermal performance. Its robust design ensures reliable operation in harsh environments, and it meets stringent quality standards to deliver consistent performance over its lifespan.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5443 $58.6329
7+ $16.0363 $112.2541
10+ $15.5352 $155.3520
14+ $15.0341 $210.4774
18+ $14.5329 $261.5922
24+ $13.0295 $312.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,532 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess