EN
  • EN
  • DE

LTC2488IDE#PBF

Part No LTC2488IDE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 6.9
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DFN (4x3)
Win Source Part Number 144263-LTC2488IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2488IDE#PBF CAD Model

Description

Product Overview

The LTC2488IDE#PBF is a highly sophisticated 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional accuracy and ease of use for a wide range of data acquisition applications. This integrated circuit (IC) features an innovative Easy Drive™ technology which significantly reduces the stress on the user to design external driver circuits. It is ideal for precision measurement applications such as industrial process control, instrumentation, medical devices, and automated test equipment.

Key Features

  • High Precision: With its 24-bit resolution, the LTC2488IDE#PBF provides high-precision measurements, ensuring detailed and accurate data conversion for critical applications.
  • Easy Drive Technology: The Easy Drive feature allows the ADC to work with high impedance input sources without the need for external buffer amplifiers, simplifying circuit design and reducing system cost and complexity.
  • Integrated Temperature Sensor: The device includes an onboard temperature sensor, providing the added functionality of temperature measurements without the need for additional components.
  • Wide Input Range: The LTC2488IDE#PBF can accept ±VREF differential input ranges, allowing for flexible interfacing with various sensors and input signals.
  • Multiple Speed Modes: The ADC supports 2x speed mode for faster conversion rates, making it suitable for both high-speed and high-resolution applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers low power operation, which is critical for portable and battery-operated devices.
  • Digital Filter: It incorporates a digital filter that averages multiple conversions to reduce noise and enhance measurement resolution.
  • Communication Interface: The LTC2488IDE#PBF features an I²C serial interface for straightforward communication with microcontrollers and digital systems.

Package and Reliability

The LTC2488IDE#PBF comes in a 14-lead DFN package, which is compact and suitable for space-constrained applications. The product is designed to meet the high reliability standards expected in industrial environments, ensuring consistent performance over its operational lifespan.

Applications

With its combination of precision, ease of use, and versatility, the LTC2488IDE#PBF is an excellent choice for a variety of applications that require accurate analog-to-digital conversion, such as:

  • Industrial Automation and Process Control
  • Temperature Measurement and Control Systems
  • Medical Monitoring Equipment
  • Scientific Instrumentation
  • Data Acquisition Systems

Overall, the LTC2488IDE#PBF by Linear Technology is a state-of-the-art solution for designers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess