EN
  • EN
  • DE

LTC2381CMS-16#PBF

Part No LTC2381CMS-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1CH 250KSPS 16MSOP / 1-Channel Single ADC SAR 250ksps 16-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782616-LTC2381CMS-16#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2381
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2381CMS-16#PBF CAD Model

Description

LTC2381CMS-16#PBF - High-Speed, Low-Power SAR ADC from Linear Technology

The LTC2381CMS-16#PBF is a state-of-the-art 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver a perfect blend of speed, precision, and power efficiency. This high-performance component is an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-speed data acquisition systems.

With its 16-bit resolution, the LTC2381CMS-16#PBF offers excellent accuracy and noise performance, resulting in clean and reliable digital outputs. It boasts a fast conversion rate of up to 2Msps (Mega samples per second), enabling real-time data processing for dynamic signal analysis. Despite its high speed, this ADC is optimized for low power consumption, drawing just 21mW at the full 2Msps rate, which makes it suitable for battery-powered devices and energy-sensitive applications.

The LTC2381CMS-16#PBF utilizes a differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V, providing flexibility in signal scaling and the ability to capture both positive and negative signals with high fidelity. The device also features a no-latency conversion mode, ensuring consistent throughput at all sampling rates without any pipeline delays, which is critical for control loop stability in digital feedback systems.

This ADC comes in a compact 16-lead MSOP package, making it a space-saving solution for dense circuit boards. The LTC2381CMS-16#PBF is also specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

For ease of integration, the LTC2381CMS-16#PBF offers a SPI-compatible serial interface that allows for simple connection to microcontrollers and digital signal processors. Additionally, the device includes an internal oscillator, which eliminates the need for an external clock source, further simplifying the design and reducing system cost.

In summary, the LTC2381CMS-16#PBF from Linear Technology is a versatile and robust ADC solution that delivers high-speed, high-resolution, and low-power performance, making it an excellent choice for designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0678 $56.5424
18+ $5.7992 $104.3856
27+ $5.6180 $151.6860
37+ $5.4368 $201.1616
48+ $5.2556 $252.2688
64+ $4.7119 $301.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess