EN
  • EN
  • DE

LTC2369CMS-18#PBF

Part No LTC2369CMS-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SRL/SPI 16-MSOP / 1-Channel Single ADC SAR 1.6Msps 18-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 18
Sampling Rate 1.6M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782596-LTC2369CMS-18#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2369
Introduction Date October 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2369CMS-18#PBF CAD Model

Description

LTC2369CMS-18#PBF - 18-Bit, 1.6Msps SAR ADC from Linear Technology

The LTC2369CMS-18#PBF is a cutting-edge 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) designed by Linear Technology (now part of Analog Devices) that provides a perfect blend of speed and precision. This high-performance ADC operates at a conversion rate of 1.6 mega-samples per second (Msps), making it an ideal choice for high-speed data acquisition systems where accuracy cannot be compromised.

Featuring a wide input range and no pipeline delay, the LTC2369CMS-18#PBF is suitable for a variety of demanding applications, including medical imaging, industrial process control, and high-precision instrumentation. Its flexible design allows for easy integration into both new and existing systems, providing designers with a robust solution for their data conversion needs.

Key features of the LTC2369CMS-18#PBF include:

  • High Resolution: With its 18-bit resolution, this ADC offers fine detail in signal representation, ensuring that even the most subtle variations in the input signal are captured accurately.
  • Fast Sampling Rate: A high-speed sampling rate of 1.6Msps enables the capture of rapidly changing signals without sacrificing detail, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2369CMS-18#PBF maintains excellent performance while minimizing power usage, which is crucial for battery-powered and energy-sensitive devices.
  • Easy Interface: The device features a simple SPI-compatible serial interface that allows for straightforward communication with microcontrollers and digital signal processors.
  • Small Package: Housed in a compact MSOP-16 package, this ADC saves valuable board space and is ideal for space-constrained applications.

The LTC2369CMS-18#PBF operates over a wide supply range and offers a pseudo-differential unipolar input range that includes ground, making it versatile for various single-ended or differential input signals. Its internal conversion clock minimizes the number of external components required, simplifying the design and reducing system complexity.

With its exceptional balance of speed, precision, and power efficiency, the LTC2369CMS-18#PBF from Linear Technology is a top-tier solution for engineers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess