Products specifications Report Issue?

Categories Prototyping
Features 3D Printing Filament Blue TPC (Thermoplastic Copolyester) 0.112" (2.85mm)
Manufacturer Kimya
Package Box
Operating Temperature Range 160°C
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 3916.90.5000
Quantity per package 5
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888853-PE2012TQ
Ultra Librarian 3D Model Ultra Librarian PE2012TQ CAD Model

Description

Kimya's 3D Printing Filament Blue TPC (Thermoplastic Copolyester) 0.112" (2.85mm) is a high-quality filament that is perfect for prototyping.

  • Operating Temperature: 160°C
  • Packaging: Box
  • Packages: 5
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • MSL Level: 2 (1 Year)
  • HTSUS code: 3916.90.5000

You May Also Be Interested in

Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 2-1393122-1
Omron
COVERGLASS BRACKET RELEASER
Need more? Email Us
ECAD model for MX-9032
SST Sensing Ltd
OXYGEN PROBE KIT STEEL M16 THREA
Need more? Email Us
ECAD model for M-EGA-D0-050-A300C
Omron
EE MODE KEY
Need more? Email Us
ECAD model for MX-9230
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
Omron
GEO PWM DIRECT DIGITAL DRIVE
Need more? Email Us
ECAD model for GPL0121000
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D1
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention