EN
  • EN
  • DE

LTC2362CS6#TRPBF

Part No LTC2362CS6#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 500KSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-6
Win Source Part Number 115933-LTC2362CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2362CS6#TRPBF CAD Model

Description

LTC2362CS6#TRPBF - 12-Bit, 250ksps ADC from Linear Technology

The LTC2362CS6#TRPBF is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional accuracy and speed for a wide range of data acquisition applications. This compact ADC operates at a sampling rate of up to 250 kilo-samples per second (ksps), making it an ideal choice for systems that require fast and precise signal conversion.

Encased in a small, 6-lead TSOT-23 package, the LTC2362CS6#TRPBF is optimized for space-constrained applications without compromising on functionality. It operates on a single 3V to 5V supply, providing versatility in system design and ensuring compatibility with a variety of microcontrollers and digital interfaces.

One of the key features of this ADC is its SPI-compatible serial interface, which allows for straightforward integration into existing digital systems. The interface ensures seamless communication with most microprocessors, enabling easy data transfer and system control.

The LTC2362CS6#TRPBF also boasts a no latency feature, which means that it provides a new output sample on every clock cycle after the initial acquisition phase. This is particularly beneficial in control loop applications where delay can impact system performance.

Furthermore, the device features a high level of integration, with an internal oscillator that eliminates the need for external clock sources, simplifying the design and reducing the bill of materials. The ADC's power consumption is minimal, drawing only 1.25mA at the full 250ksps rate, which drops to just 2.5µA in shutdown mode. This power efficiency makes it suitable for battery-powered and portable devices where energy conservation is critical.

In summary, the LTC2362CS6#TRPBF from Linear Technology is a top-tier 12-bit ADC offering high speed, low power consumption, and a compact form factor. Its robust feature set ensures that it can meet the stringent requirements of applications in industrial, medical, automotive, and communication systems, where precision and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess