EN
  • EN
  • DE

MAX508BEWP+

Part No MAX508BEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 12-Bit 20-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Differential Output No
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 15.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 11.4 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of DAC Channels 1
Number of Pins 20
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 5 µs
Supply Type Dual
Win Source Part Number 1075469-MAX508BEWP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX508BEWP+ CAD Model

Description

Maxim Integrated's MAX508BEWP+: Precision, Quad, 8-Bit Voltage-Output DAC

The MAX508BEWP+ is a high-performance, quad, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precision voltage outputs. This component is well-suited for applications that require accurate and stable analog output from a digital input signal. It is commonly used in systems that perform automatic calibration, digital gain and offset adjustment, and in devices that require multiple DACs in a compact package.

One of the key features of the MAX508BEWP+ is its four matched DACs, which are housed in a space-saving 20-pin SOIC-W package. This makes it an ideal choice for designs where board space is at a premium. Each DAC operates independently and has its own voltage output, which can be programmed using an 8-bit parallel interface. This interface is simple and easy to use, allowing for quick integration into a variety of digital systems. The MAX508BEWP+ operates from a single +5V supply, making it compatible with many standard logic families.

The device boasts excellent DAC-to-DAC matching, with a typical interchannel crosstalk of -80dB, which ensures minimal interference between channels. The MAX508BEWP+ also features a low power consumption, drawing just 1.75mA of supply current. This low power characteristic, combined with its power-down mode that reduces current to 0.2µA, makes it an excellent choice for power-sensitive applications.

Additionally, the MAX508BEWP+ offers a guaranteed monotonicity over the full operating temperature range of 0°C to +70°C, ensuring reliable performance in varying environmental conditions. The DAC outputs are buffered, providing a high output drive capability and eliminating the need for external op amps in many applications.

Overall, the Maxim Integrated MAX508BEWP+ is a versatile and reliable component for designers who need multiple precision DACs in a compact form factor. Its ease of use, low power consumption, and excellent performance specifications make it a go-to choice for a wide range of analog output applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess