EN
  • EN
  • DE

LTC2351CUH-12#PBF

Part No LTC2351CUH-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.5MSPS 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 1.5M
Number of Inputs 6
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 739512-LTC2351CUH-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2351
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2351CUH-12#PBF CAD Model

Description

LTC2351CUH-12#PBF - A High-Precision ADC from Linear Technology

The LTC2351CUH-12#PBF is a state-of-the-art analog-to-digital converter (ADC) developed by Linear Technology, which is renowned for its high-precision electronics components. This ADC is designed to deliver exceptional performance with a 12-bit resolution, ensuring accurate data conversion for critical applications.

Key Features

  • Resolution: 12-bit resolution provides high-precision digital output, making it suitable for applications requiring detailed and accurate analog signal processing.
  • Sampling Rate: With a fast sampling rate, the LTC2351CUH-12#PBF can process a large amount of data quickly, which is ideal for high-speed systems.
  • Low Power Consumption: Designed for efficiency, this ADC consumes minimal power, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Interface: The product features a user-friendly interface that ensures seamless integration into a variety of digital systems.
  • Package: Housed in a compact QFN package, the LTC2351CUH-12#PBF is designed for space-constrained applications, offering a small footprint without compromising performance.

Applications

The LTC2351CUH-12#PBF is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Communication systems

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTC2351CUH-12#PBF is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Technical Support and Resources

Comprehensive technical support is available for the LTC2351CUH-12#PBF, including detailed datasheets, application notes, and reference designs. Customers can access a wealth of resources to facilitate the design and implementation process, ensuring a smooth integration of this ADC into their projects.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7343 $61.4686
4+ $25.2179 $100.8716
7+ $24.4299 $171.0093
9+ $23.6418 $212.7762
11+ $22.8538 $251.3918
15+ $20.4896 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess