EN
  • EN
  • DE

LTC2935CDC-1#TRMPBF

Part No LTC2935CDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ultra-Low Power Adjustable Supervisor with Power-Fail Output & Selectable Thresholds
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 0 V
Nominal Supply Current 500 nA
Number of Outputs 1
Number of Pins 8
Number of Voltages Monitored 1
Output Current 5 mA
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.3 V
Type Multi-Voltage Supervisor
Win Source Part Number 1072251-LTC2935CDC-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2935CDC-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935CDC-1#TRMPBF Ultra-Low Power Supervisor

The LTC2935CDC-1#TRMPBF from Analog Devices Inc. is a sophisticated, ultra-low power voltage supervisor designed to maintain system integrity by monitoring multiple supply voltages. This compact and efficient device is an ideal solution for portable and low-power applications where preserving battery life is critical.

With its ability to monitor up to four voltage thresholds, the LTC2935CDC-1#TRMPBF ensures that each supply voltage remains within specified limits, safeguarding sensitive electronic components from damage due to undervoltage conditions. Each threshold voltage can be programmed via an external resistor divider network, providing flexibility to work with a wide range of supply voltages and systems.

The LTC2935CDC-1#TRMPBF features an adjustable reset timeout period, which can be set by an external capacitor. This allows designers to tailor the supervisor's response time to the needs of their specific application. In addition, the device offers a manual reset input, enabling a system reset to be triggered with an external signal.

One of the key attributes of the LTC2935CDC-1#TRMPBF is its ultra-low quiescent current consumption. With a typical quiescent current of just 1.5µA, this voltage supervisor minimizes the power drain on the system's power source, making it an excellent choice for battery-powered devices.

The device is housed in a compact, 6-lead DFN package, which is RoHS compliant and designed for surface-mount technology (SMT), providing a space-saving solution that is easy to integrate into modern PCB designs. The LTC2935CDC-1#TRMPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the LTC2935CDC-1#TRMPBF is a versatile and reliable component that offers enhanced protection for multi-voltage systems. Its low power consumption, programmable features, and compact footprint make it an excellent choice for engineers looking to improve system reliability without compromising on power efficiency or board space.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess