EN
  • EN
  • DE

LTC2350LCFWES

Part No LTC2350LCFWES
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072129-LTC2350LCFWES
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2350LCFWES CAD Model

Description

The LTC2350LCFWES is a high-performance, low-power, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Linear Technology, a company renowned for its precision electronic components. This ADC is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide array of applications, including medical instruments, industrial control systems, and data acquisition systems.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC2350LCFWES provides highly accurate digital representations of analog signals, ensuring fine detail and precision in measurements.
  • Fast Conversion Rate: The device boasts a sample rate of up to 200ksps, allowing for rapid data acquisition and real-time processing capabilities.
  • Low Power Consumption: It is designed for efficiency, featuring a low power consumption that makes it suitable for battery-powered and portable applications without compromising performance.
  • Flexible Power Supply: The ADC operates on a single 5V supply, simplifying power management in a variety of system architectures.
  • No Pipeline Delay: The SAR architecture ensures that there is no latency in the conversion process, which is critical for control loop applications and systems requiring immediate data processing.

Technical Specifications:

  • Resolution: 16 bits
  • Sample Rate: Up to 200ksps
  • Analog Input Range: ±VREF
  • Power Supply: 5V
  • Interface: SPI-compatible serial interface

The LTC2350LCFWES also features an internal conversion clock, eliminating the need for external clocking devices, and its SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems. The ADC's compact package and industrial temperature range make it suitable for harsh environments and space-constrained applications.

Linear Technology's commitment to high-quality components means that the LTC2350LCFWES is designed for reliability and long-term performance. Whether you're developing sophisticated industrial equipment or precise measurement tools, this ADC can be the cornerstone of your analog-to-digital conversion needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess