The LTC2295IUP#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product offers an impressive sampling rate of up to 65Msps, making it an ideal choice for applications requiring high-speed data acquisition, such as medical imaging, communications, and industrial instrumentation.
Key Features
- Resolution: 14-bit dual ADC, providing high precision data conversion.
- Sampling Rate: Up to 65Msps, suitable for high-speed signal processing.
- Input Range: 1.25Vp-p to 2Vp-p, allowing for a wide variety of signal inputs.
- Low Power Consumption: Utilizes only 135mW at 65Msps, optimizing power efficiency for portable applications.
- Shutdown Feature: A 2.5µW power-down mode significantly reduces power usage when the device is inactive.
- Serial LVDS Outputs: Reduces the number of data I/O lines required, which minimizes PCB space and simplifies design.
- Flexible Supply Voltages: Operating with analog supply from 2.7V to 3.4V and digital supply from 1.7V to 1.9V, providing design versatility.
- Industrial Temperature Range: Designed to operate reliably over an extended temperature range from -40°C to 85°C.
Applications
The LTC2295IUP#PBF's high-speed data acquisition capabilities make it suitable for a wide range of applications, including:
- Medical Imaging Systems
- Telecommunications Infrastructure
- Industrial Process Control
- Data Acquisition Systems
- Radar and Satellite Communications
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC2295IUP#PBF is no exception. The product is available in a QFN-64 package and is RoHS compliant. Its robust design ensures reliable performance even in the most demanding environments, making it a trusted choice for engineers and designers seeking a high-quality dual ADC solution.