Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440572-SSDSC2BW120A301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BW120A301 CAD Model

Description

The SSDSC2BW120A301 by Solidigm/Intel Bulk is a high-capacity, 2.5-inch Solid State Drive designed for speed and efficiency. With a storage capacity of 120GB and using the SATA 520 6Gb/s interface, this SSD offers impressive performance upgrades over traditional hard disk drives. The 25nm MLC technology and a slim 7mm profile make it suitable for both laptops and desktops, providing faster boot times, quicker application loads, and improved system responsiveness. Manufactured by Solidigm/Intel, a leader in the semiconductor and storage industry, this SSD is engineered for reliability and durability, ensuring that users enjoy a seamless computing experience.

You May Also Be Interested in

Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
ECAD model for AP1TPP3480-R
InnoDisk
SSD 256GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for DEM28-B56DK1KCADL
SSSTC
ER2 M.2 SATA M.2 2280 3D TLC
Need more? Email Us
ECAD model for ER2-GD480
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1JABYY
Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1JABYY
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Apacer
SSD 512GB M.2 2280 TLC NVME
Need more? Email Us
ECAD model for AP512GPB4480-R
Kingston
SSD 2TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/2000G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention