EN
  • EN
  • DE

LTC2286CUP#PBF

Part No LTC2286CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 10BIT 25MSPS 64QFN / 2-Channel Dual ADC Pipelined 25Msps 10-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782527-LTC2286CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2286
Introduction Date December 27, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2286CUP#PBF CAD Model

Description

Linear Technology LTC2286CUP#PBF Product Overview

The LTC2286CUP#PBF is a high-performance, 16-bit, 105Msps analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices, Inc. Designed to offer exceptional dynamic performance with a wide input bandwidth, this ADC is ideal for demanding applications such as medical imaging, communications, digital signal processing, and instrumentation that require high-speed data acquisition and precise signal conversion.

This ADC features a differential input range of ±1V and incorporates Linear Technology's advanced digital output randomizer and alternate bit polarity modes to minimize digital feedback, thereby improving the signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). The LTC2286CUP#PBF has a flexible sampling rate up to 105Msps, which allows for versatile use in various system designs.

With its integrated features, the LTC2286CUP#PBF provides excellent AC performance, including 76dB SNR and 90dB SFDR at baseband frequencies. Its DC specifications are also impressive, with a no missing codes performance guaranteed over temperature. The device operates over the industrial temperature range, ensuring reliability and consistent performance under varying conditions.

The LTC2286CUP#PBF comes in a compact QFN package, which is highly suited for space-constrained applications. The low power consumption of this ADC, typically 380mW, is an added advantage for power-sensitive designs. Furthermore, the product is designed for ease of use with a single 3.3V supply and an optional internal dither for improved SFDR performance with input signals close to the Nyquist frequency.

For engineers and designers looking for a high-speed ADC with excellent dynamic performance, the LTC2286CUP#PBF is an ideal choice. It combines the quality and precision that Linear Technology is known for with the advanced features needed to tackle the most challenging applications in today's fast-paced, technology-driven industries.

To facilitate design and integration, comprehensive support documentation, including datasheets, reference designs, and application notes, is available for the LTC2286CUP#PBF. This ensures a smooth design-in process and helps reduce time-to-market for products utilizing this advanced ADC.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1231 $56.9848
18+ $5.8446 $105.2028
27+ $5.6619 $152.8713
37+ $5.4793 $202.7341
48+ $5.2967 $254.2416
64+ $4.7487 $303.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess