EN
  • EN
  • DE

LTC2283CUP#PBF

Part No LTC2283CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 125MSPS 64QFN / 2-Channel Dual ADC Pipelined 125Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 125M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782523-LTC2283CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2283
Introduction Date July 05, 2006
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2283CUP#PBF CAD Model

Description

Linear Technology LTC2283CUP#PBF Overview

The LTC2283CUP#PBF is a high-performance, 10-bit, 105Msps analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This product is a perfect solution for a wide range of applications, including communications, imaging systems, and medical equipment that require high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: With a sampling rate of 105Msps, the LTC2283CUP#PBF is capable of capturing high-frequency signals with great precision, making it ideal for high-speed signal processing tasks.
  • 10-Bit Resolution: The 10-bit resolution ensures detailed and accurate digital representation of the input signal, providing the fidelity needed for advanced applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes a minimal amount of power, which is critical for portable and battery-powered devices.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for better common-mode noise rejection, which is essential for maintaining signal integrity in noisy environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable and consistent performance.
  • Flexible Supply Voltage: The LTC2283CUP#PBF operates on a single 3.3V supply, providing ease of integration into various system designs.
  • Small Form Factor: Housed in a compact QFN package, this ADC saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2283CUP#PBF's robust feature set makes it an ideal choice for various high-speed data acquisition systems. It is particularly well-suited for:

  • Wireless and Wired Broadband Communications
  • Imaging Systems and Digital Cameras
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Radar and Satellite Communication Systems

With its exceptional performance and reliability, the LTC2283CUP#PBF ADC from Linear Technology stands out as a superior choice for engineers and designers looking to enhance their systems with high-speed, accurate data conversion capabilities.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess