EN
  • EN
  • DE

LTC2273IUJ#TRPBF

Part No LTC2273IUJ#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface JESD204
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (6x6)
Win Source Part Number 135340-LTC2273IUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2273IUJ#TRPBF CAD Model

Description

The LTC2273IUJ#TRPBF is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to offer exceptional performance with low power consumption. This high-speed ADC is capable of sampling rates up to 20Msps (mega samples per second), making it an ideal choice for a wide range of applications including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features:

  • Resolution: 16-Bit
  • Sampling Rate: Up to 20Msps
  • Input Range: ±1V Differential
  • Power Consumption: 80mW at 20Msps
  • Data Interface: LVDS Double Data Rate (DDR)
  • Package: 40-Pin QFN (7mm x 7mm)

With its high resolution and fast sampling rate, the LTC2273IUJ#TRPBF provides precise digital representation of analog signals, which is critical for high-fidelity applications. The differential inputs offer a large input range and excellent noise immunity, which is essential for capturing accurate data in noisy environments.

The device's low power consumption is a significant advantage for portable and battery-powered applications, where energy efficiency is paramount. Consuming only 80mW at the full 20Msps rate, this ADC allows for extended operational periods without compromising performance.

The LTC2273IUJ#TRPBF also features an LVDS DDR data interface, which minimizes pin count and simplifies PCB layout while still delivering high-speed data transfer. This interface is particularly beneficial for complex systems where space and routing are at a premium.

Encased in a compact 40-pin QFN package, the LTC2273IUJ#TRPBF is designed for space-constrained applications without sacrificing functionality or performance. Its robust design ensures reliable operation in the harshest conditions, making it a versatile choice for both industrial and commercial markets.

Overall, the LTC2273IUJ#TRPBF from Linear Technology is a high-performance ADC that offers an excellent balance of speed, precision, and power efficiency, suitable for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess