The LTC2255CUH#PBF is a high-performance 14-bit, 125Msps (Mega-samples per second) Analog-to-Digital Converter (ADC) designed by Linear Technology, a leading player in the design, manufacture, and marketing of high-performance analog integrated circuits. This ADC is specifically crafted for applications requiring high dynamic performance and wide bandwidth, such as medical imaging, telecommunications, and industrial instrumentation.
Key Features
- High Resolution: 14-bit output provides fine detail in signal representation, making it suitable for precision applications.
- High Sample Rate: With a sampling rate of up to 125Msps, the LTC2255CUH#PBF can accurately digitize high-speed signals.
- Low Power Consumption: Optimized for power-sensitive applications, this ADC consumes only 149mW at the full 125Msps rate, which is ideal for portable and battery-powered devices.
- Flexible Supply Voltage: It operates on a single 1.8V supply, with an optional 3.3V supply for the digital I/O, providing design flexibility.
- Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, enhancing the ADC's performance in complex systems.
- No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.
- Pin-Compatible Family: The LTC2255 is part of a pin-compatible family of ADCs, allowing for easy scalability between different resolution and speed options.
- Small Form Factor: Housed in a compact 32-lead QFN package, the LTC2255CUH#PBF saves valuable board space.
Applications
- Medical Imaging Systems
- Communications Infrastructure
- Test Equipment
- Radar and Satellite Systems
- Industrial Instrumentation
The LTC2255CUH#PBF ADC integrates seamlessly into a variety of design architectures, offering engineers a versatile and reliable solution for their high-speed data conversion needs. With its robust feature set and Linear Technology's reputation for quality, the LTC2255CUH#PBF is an excellent choice for advancing the capabilities of modern electronic systems.