The LTC2241CUP-10 is a cutting-edge, high-speed, 10-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver both speed and precision for a wide range of applications. With its 10-bit resolution and a sampling rate of up to 210Msps, this ADC is an ideal choice for demanding applications that require accurate digital representations of high-frequency analog signals.
Key Features
- High Performance: The LTC2241CUP-10 boasts a sampling rate of 210Msps, ensuring that high-speed signals are captured with precision.
- Resolution: With a 10-bit resolution, it provides fine detail in the digital representation of the analog input signal.
- Low Noise: Designed with Linear Technology's expertise in high-performance ADCs, this device offers excellent signal-to-noise ratios, making it suitable for applications that require low noise levels.
- Power Efficiency: The LTC2241CUP-10 is optimized for low power consumption, drawing only 490mW at the full 210Msps rate, which benefits power-sensitive designs.
- Differential Inputs: It features differential inputs, which reduce common-mode noise and enhance the quality of the signal acquisition.
- Flexible Supply Voltages: The device operates on a 1.8V analog supply and a 1.8V to 3.3V digital supply, providing flexibility in system design.
- Compact Package: The LTC2241CUP-10 is available in a 64-pin QFN package, which is suitable for space-constrained applications.
Applications
The versatility of the LTC2241CUP-10 allows it to be used in a variety of high-speed data acquisition systems. These include:
- Medical Imaging
- Telecommunications
- Digital Oscilloscopes
- Radar and Satellite Communication Systems
- Test and Measurement Equipment
Conclusion
The LTC2241CUP-10 from Linear Technology stands out as a high-speed, high-resolution ADC that combines performance with power efficiency. Its robust feature set and compact form factor make it a strong candidate for any application requiring precise digital conversion of high-frequency analog signals.