EN
  • EN
  • DE

LTC2228IUH#TRPBF

Part No LTC2228IUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 65MSPS SAMPL 32-QFN / 1-Channel Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782445-LTC2228IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2228
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2228IUH#TRPBF CAD Model

Description

Linear Technology's LTC2228IUH#TRPBF High-Speed ADC

The LTC2228IUH#TRPBF is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer superior performance in high-speed signal processing applications. This component is well-suited for demanding environments that require high data acquisition rates, such as medical imaging, telecommunications, and industrial control systems.

Key Features:

  • High Resolution: With a 12-bit resolution, the LTC2228 provides precise digital outputs, ensuring that fine details in the analog signal are captured and represented accurately.
  • Fast Sampling Rate: The device boasts a sampling rate of up to 65Msps (Mega samples per second), enabling it to handle high-frequency signals without losing fidelity.
  • Low Noise Design: The LTC2228 features a Signal-to-Noise Ratio (SNR) of 73.1dB, which allows for clean, accurate signal conversion, minimizing the impact of noise on measurement accuracy.
  • Power Efficiency: Power consumption is a critical aspect of any design, and the LTC2228IUH#TRPBF addresses this by offering a power dissipation of 490mW at 65Msps, which is efficient for its performance class.
  • Flexible Supply Voltage: Operating with a single 3.3V supply, the ADC simplifies power supply design and is compatible with a wide range of digital systems.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations in the presence of common-mode noise.

Package and Reliability:

The LTC2228IUH#TRPBF comes in a compact QFN-32 (5mm x 5mm) package, which is ideal for space-constrained applications. The device is also available in a tape and reel package, denoted by the TRPBF suffix, facilitating automated manufacturing processes. Linear Technology ensures high reliability and performance consistency, making this ADC a trusted choice for critical applications.

Applications:

With its impressive specifications, the LTC2228IUH#TRPBF is well-suited for a variety of applications that require high-speed and high-precision data conversion. It is particularly useful in:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Communications Systems
  • Radar and Satellite Receivers
  • Industrial Control and Automation

Overall, the LTC2228IUH#TRPBF is a robust and reliable ADC solution that offers exceptional performance for professional-grade electronic systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4944 $61.9776
8+ $12.7134 $101.7072
13+ $12.3161 $160.1093
17+ $11.9188 $202.6196
22+ $11.5215 $253.4730
30+ $10.3296 $309.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess