EN
  • EN
  • DE

LTC2228CUH#PBF

Part No LTC2228CUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 65MSPS SAMPL 32-QFN / 1-Channel Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782442-LTC2228CUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2228
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2228CUH#PBF CAD Model

Description

Product Overview: LTC2228CUH#PBF

The LTC2228CUH#PBF is a high-performance, 12-bit, 25Msps analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high data acquisition rates, such as medical imaging, communications, and industrial instrumentation.

Key Features

  • Resolution: 12-bit performance provides fine detail in signal representation, ensuring that even subtle variations in the input signal are accurately captured.
  • Sampling Rate: With a sampling rate of up to 25Msps (mega samples per second), this ADC can handle high-speed signals, capturing rapid changes without missing critical information.
  • Input Range: The LTC2228CUH#PBF offers a flexible input range, accommodating various signal levels for versatile application use.
  • Low Noise: Engineered for low noise performance, it ensures that signal integrity is maintained, resulting in cleaner, more precise digital outputs.
  • Power Efficiency: Despite its high-speed capabilities, the ADC operates with power efficiency, making it suitable for power-sensitive applications.

Package and Interface

The LTC2228CUH#PBF is housed in a compact QFN (quad-flat no-leads) package, which not only saves space on the circuit board but also offers good thermal performance. The device features a parallel LVDS (low-voltage differential signaling) output interface, which provides high-speed data transfer with reduced noise susceptibility.

Applications

Given its high-speed and precision characteristics, the LTC2228CUH#PBF is well-suited for:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Industrial Process Controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2228CUH#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

With its combination of speed, precision, and power efficiency, the LTC2228CUH#PBF from Linear Technology stands out as a superior choice for engineers looking to push the boundaries of what's possible in high-speed data acquisition and signal processing.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8665 $52.8665
3+ $43.3777 $130.1331
4+ $42.0221 $168.0884
5+ $40.6666 $203.3330
7+ $39.3110 $275.1770
9+ $35.2444 $317.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess