EN
  • EN
  • DE

LF147-MD8

Part No LF147-MD8
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Bandwidth JFET Input Operational Amplifier Rail-to-Rail Output 4-Channel 4MHz DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain Bandwidth Product 4 MHz
Lead Free Lead Free
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Channels 4
Number of Pins 0
RoHS Compliant
Win Source Part Number 1196991-LF147-MD8
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF147-MD8 CAD Model

Description

The LF147-MD8 is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned electronics company, Texas Instruments. This device is crafted to cater to a wide array of applications, ranging from professional audio equipment to high-fidelity analog processing circuits. The LF147-MD8 stands out with its impressive specifications that ensure reliability and versatility in various electronic designs.

Key Features

  • Low Input Bias Current: The LF147-MD8 boasts a remarkably low input bias current, making it an ideal choice for applications that require accurate signal amplification without significant offset errors.
  • Wide Bandwidth: With a broad frequency response, this op-amp can handle a variety of signals, ensuring high fidelity and minimal distortion across its operational range.
  • High Slew Rate: The device's high slew rate allows for rapid changes in output voltage, which is critical for fast signal processing applications.
  • Offset Voltage Adjustment: Users can fine-tune the offset voltage, providing additional control to achieve precision in their circuit designs.
  • Dual Power Supply Operation: It is capable of operating with both single and dual power supplies, offering flexibility in different circuit configurations.

Applications

The versatility of the LF147-MD8 extends to a wide range of applications, including:

  • Audio processing and mixing consoles
  • Active filters and oscillators
  • Analog-to-digital converters
  • Sensor amplifiers
  • Medical instrumentation

Package and Availability

The LF147-MD8 comes in an MD8 package, which is known for its compact size and ease of integration into printed circuit boards (PCBs). Texas Instruments ensures the availability of this product through its extensive distribution network, providing designers with the confidence that they can incorporate the LF147-MD8 into their projects with ease and support.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess