EN
  • EN
  • DE

MIC2549-2YM

Part No MIC2549-2YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319826-MIC2549-2YM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2549-2YM CAD Model

Description

Microchip Technology's MIC2549-2YM Product Overview

The MIC2549-2YM is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is an advanced single-channel power distribution switch optimized for general-purpose power distribution and control in a variety of electronic applications.

Key Features

  • Integrated Power Switch: The MIC2549-2YM features a 2A integrated high-side power switch, providing a compact and efficient solution for power distribution management.
  • Adjustable Current Limit: Users can set the current limit through an external resistor, offering flexibility and protection for connected devices.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safe operation by turning off the output when the die temperature exceeds a safe threshold.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which can help to prevent malfunctions and damage to the system or the load.
  • Status Flag Output: An open-drain status flag output provides fault reporting for over-current, over-temperature, or under-voltage conditions.
  • Soft-Start Functionality: The soft-start capability reduces inrush current, minimizing stress on the power source and increasing system reliability.

Applications

The MIC2549-2YM is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable electronics
  • Industrial controls
  • Computing and storage systems

Package and Reliability

The MIC2549-2YM is offered in an 8-pin SOIC package, which is widely used and preferred for its compact size and reliability. The device also features a junction operating range from -40°C to +125°C, ensuring stable performance across a wide temperature range.

Conclusion

With its robust set of features and reliable performance, the MIC2549-2YM from Microchip Technology stands out as an excellent choice for designers looking to implement efficient power distribution with protective features in their electronic systems. Its versatility and easy integration make it a go-to component for a multitude of power management solutions.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess