EN
  • EN
  • DE

LTC2205IUK-14#TRPBF

Part No LTC2205IUK-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14-BIT 65MSPS 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 48-QFN (7x7)
Win Source Part Number 132748-LTC2205IUK-14#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2205IUK-14#TRPBF CAD Model

Description

LTC2205IUK-14#TRPBF - High-Speed ADC from Linear Technology

The LTC2205IUK-14#TRPBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, which is renowned for its high-performance semiconductor products. This ADC is part of Linear Technology's high-speed, high-fidelity data conversion series, offering an impressive sampling rate and precision that is ideal for demanding applications such as medical imaging, digital communication, and instrumentation.

Key Features:

  • Resolution: The LTC2205IUK-14#TRPBF features a 14-bit resolution, providing fine detail in its digital output and allowing for high-precision measurements.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for capturing rapidly changing signals.
  • Input Range: It offers a flexible input range that can be adjusted to fit the specific needs of the application, ensuring that signals are accurately captured without distortion.
  • Low Power Consumption: Designed for efficiency, the LTC2205IUK-14#TRPBF consumes low power, which is critical for battery-powered or heat-sensitive applications.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range, ensuring reliable and consistent data conversion.
  • Package: The device comes in a compact 48-pin 7mm × 7mm QFN package, suitable for space-constrained applications.

Performance and Reliability:

The LTC2205IUK-14#TRPBF is characterized by its robust performance in challenging environments. It has an industrial temperature range, making it operational under extreme conditions. The ADC also features advanced digital error correction, which minimizes errors due to system noise and ensures the integrity of the data.

Applications:

Its high-speed data acquisition capabilities make it an excellent choice for a variety of applications, including:

  • Communications Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems
  • Portable Instrumentation

In conclusion, the LTC2205IUK-14#TRPBF from Linear Technology is a high-performance ADC that combines speed, precision, and low power consumption to meet the needs of advanced digital systems requiring high-quality data conversion.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess