The XC6367B333MR is a voltage detector manufactured by Torex Semiconductor Ltd. This highly accurate detector monitors voltage levels in electronic circuits and provides a reset signal when the voltage drops below a pre-defined threshold. It is designed for a wide range of applications requiring reliable voltage monitoring and reset functionality.
Applications:
- Microcontroller reset circuits.
- CPU reset circuits.
- Power supply monitoring.
- Battery-powered devices.
- Industrial control equipment.
- Portable electronics.
Features:
- High-accuracy voltage detection.
- Low power consumption.
- Small package size (SOT-25).
- Built-in hysteresis.
- Open drain output.
- Operating voltage range (typically 1.8V to 5.5V, depending on the version).
Benefits:
- Reliable voltage monitoring: Ensures stable system operation by detecting undervoltage conditions.
- Prevents data corruption: Resets the microcontroller or CPU during power-down or brown-out conditions, preventing data loss.
- Extended battery life: Low power consumption minimizes battery drain in portable devices.
- Compact design: Small package size allows for space-saving integration in various applications.
- Improved system stability: Hysteresis prevents oscillation during voltage fluctuations.
Additional Details:
The XC6367B333MR has a detection voltage of 3.3V. The open drain output requires an external pull-up resistor. The built-in hysteresis helps prevent false triggering due to noise or voltage fluctuations. It is available in a SOT-25 package, making it suitable for high-density circuit board designs. It's commonly used in applications where a stable and reliable voltage supply is crucial for proper operation.