EN
  • EN
  • DE

LTC2193CUKG#PBF

Part No LTC2193CUKG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 16BIT 80MSPS 52-QFN / 2-Channel Dual ADC Pipelined 80Msps 16-bit Serial LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782400-LTC2193CUKG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2193
Introduction Date November 09, 2010
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2193CUKG#PBF CAD Model

Description

The LTC2193CUKG#PBF is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) manufactured by Linear Technology, a brand within Analog Devices. This ADC offers a dual-channel configuration and is designed to operate at a maximum sampling rate of 125Msps, making it an ideal choice for demanding applications that require high-speed data acquisition and precise signal conversion.

Key Features and Benefits

  • High Resolution: The 16-bit resolution ensures detailed and accurate digital representation of the input analog signal.
  • Dual-Channel Operation: With two ADC channels, the LTC2193CUKG#PBF can simultaneously sample and convert two separate input signals, which is essential for applications like I/Q demodulation and multi-channel data acquisition systems.
  • High Sampling Rate: The maximum sampling rate of 125Msps allows for the capture of fast transient signals and supports high bandwidth applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2193CUKG#PBF is designed to be energy efficient, minimizing power usage in portable and battery-powered devices.
  • Flexible Interface: The product supports serial LVDS (Low Voltage Differential Signaling) outputs, providing a reliable and high-speed interface for digital data transmission.
  • Small Form Factor: Housed in a compact QFN (quad-flat no-leads) package, the LTC2193CUKG#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2193CUKG#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Telecommunications
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Product Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 2
Max Sampling Rate 125Msps
Interface Type LVDS
Package Type QFN

Overall, the LTC2193CUKG#PBF from Linear Technology stands out for its blend of high-speed performance, precision, and efficiency, making it a top choice for engineers and designers in high-performance systems where accuracy and speed are critical.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess