EN
  • EN
  • DE

LTC2185CUP#PBF

Part No LTC2185CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 125M SRL/PAR 64-QFN / 2-Channel Dual ADC Pipelined 125Msps 16-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782396-LTC2185CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2185
Introduction Date November 15, 2010
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2185CUP#PBF CAD Model

Description

Linear Technology's LTC2185CUP#PBF: A High-Performance ADC Solution

The LTC2185CUP#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its high-speed and high-fidelity data conversion capabilities. This product is designed to cater to the demanding requirements of advanced communication systems, medical imaging devices, and professional instrumentation that require precise and rapid conversion of analog signals to digital data.

Key Features and Benefits

  • High-Speed Performance: The LTC2185CUP#PBF boasts a sampling rate of up to 125Msps (Mega samples per second), making it an ideal choice for applications that require real-time data processing and high-speed signal acquisition.
  • Resolution and Accuracy: With a 16-bit resolution, this ADC ensures detailed and accurate digital representation of the input analog signal, which is critical for high-precision applications.
  • Low Power Consumption: Despite its high-speed operation, the LTC2185CUP#PBF is designed to be power-efficient, which is particularly beneficial for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and is well-suited for capturing small signal variations in a noisy environment, enhancing overall system performance.
  • Flexible Interface: It features a user-friendly digital interface that supports both DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) and CMOS outputs, offering versatility for various design requirements.

Applications

The LTC2185CUP#PBF is versatile and can be used in a wide array of applications, including:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Professional Video and Audio Equipment
  • Radar and Satellite Communication Systems

Package and Reliability

Encased in a compact QFN (quad-flat no-leads) package, the LTC2185CUP#PBF is designed for space-constrained applications. Its robust design ensures reliable performance even in the most challenging environments, making it a trusted component for industrial-grade applications.

In summary, the LTC2185CUP#PBF from Linear Technology is a high-performance ADC that offers speed, precision, and efficiency, making it a top choice for designers looking to enhance their systems with superior data conversion capabilities.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess