EN
  • EN
  • DE

LTC2150IUJ-14#PBF

Part No LTC2150IUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SPI 170MSPS 40QFN / 1-Channel Single ADC Pipelined 170Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782345-LTC2150IUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2150
Introduction Date March 01, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2150IUJ-14#PBF CAD Model

Description

LTC2150IUJ-14#PBF - High-Speed ADC from Linear Technology

The LTC2150IUJ-14#PBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This high-speed ADC is an integral component for applications requiring fast and precise digital representations of analog signals, such as in communication systems, medical imaging, and instrumentation.

Key Features:

  • Sampling Rate: The LTC2150IUJ-14#PBF boasts an impressive sampling rate of up to 125Msps (mega samples per second), providing the speed needed for high-bandwidth applications.
  • Resolution: With 14-bit resolution, this ADC offers fine detail in signal conversion, allowing for high-fidelity data acquisition.
  • Digital Output: The device features LVDS (Low-Voltage Differential Signaling) outputs, which minimize noise and allow for high-speed data transmission.
  • Low Power Consumption: It operates with a low power consumption of 140mW at 125Msps, making it an energy-efficient choice for power-sensitive applications.
  • INL and DNL: The LTC2150IUJ-14#PBF provides excellent integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring accuracy in signal conversion and maintaining signal integrity.
  • Small Form Factor: Housed in a compact 40-lead QFN (7mm x 7mm) package, it is ideal for space-constrained designs.

Applications:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Imaging and Medical Ultrasound
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

The LTC2150IUJ-14#PBF is designed to perform in demanding environments, offering a wide operating temperature range and robust performance. Its advanced features make it an ideal choice for engineers and designers looking for a high-speed, high-resolution ADC solution. The product's integration into various systems is facilitated by its compatibility with industry-standard interfaces and support for multiple logic levels.

For designers and engineers seeking a reliable and high-performance ADC, the LTC2150IUJ-14#PBF from Linear Technology is a prime choice that delivers both speed and precision without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess