EN
  • EN
  • DE

PZM3.6NB1

Part No PZM3.6NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1241027-PZM3.6NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM3.6NB1 CAD Model

Description

Introducing the PZM3.6NB1 Zener Diode from NXP Semiconductors

The PZM3.6NB1 is a cutting-edge Zener diode produced by the renowned manufacturer NXP Semiconductors. This small, high-performance component is designed for voltage regulation and offers impressive stability and reliability. It is an essential device for a wide range of electronic circuits, providing a regulated voltage level and protecting sensitive components from potential damage caused by voltage spikes.

Key Features

  • Voltage Regulation: The PZM3.6NB1 operates as a Zener diode with a nominal Zener voltage of 3.6V, making it perfect for applications requiring a precise voltage reference.
  • Power Dissipation: With its capability to dissipate up to 300mW of power, this Zener diode can accommodate a moderate amount of energy, suitable for a variety of electronic equipment.
  • Package: Encased in a small SOT346 (SC-59) surface-mount package, the PZM3.6NB1 is designed for optimal space-saving on printed circuit boards, allowing for more compact and efficient designs.
  • High Stability: The diode offers excellent stability over time, ensuring consistent performance and longevity of the end product.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The PZM3.6NB1 is suitable for a multitude of applications, including:

  • Consumer electronics
  • Industrial controls
  • Power management systems
  • Automotive electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZM3.6NB1 is no exception. This Zener diode is manufactured to meet high standards, ensuring both consistent performance and compliance with regulatory requirements. The PZM3.6NB1 is a testament to NXP's dedication to providing robust and reliable electronic components that meet the needs of modern technology.

Whether you're designing a new power supply, looking to protect your circuit from overvoltage, or need a stable voltage reference, the PZM3.6NB1 from NXP Semiconductors is an excellent choice that combines performance, miniaturization, and quality in one component.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess