EN
  • EN
  • DE

LTC2057HVHDD#TRPBF

Part No LTC2057HVHDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1.5MHZ 8DFN / Op Amp Single Auto Zero/Chopper R-R O/P 60V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.45 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.75 V ~ 60 V, ±2.38 V ~ 30 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782330-LTC2057HVHDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2057HV
Introduction Date May 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2057HVHDD#TRPBF CAD Model

Description

Linear Technology's LTC2057HVHDD#TRPBF Precision Operational Amplifier

The LTC2057HVHDD#TRPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to deliver precision and stability in a variety of demanding applications. This op-amp is well-suited for high-voltage systems, with an operating range that extends from 4.75V up to 55V for single supply and ±2.375V to ±27.5V for dual supply configurations, offering designers flexibility in a wide range of power environments.

With its zero-drift architecture, the LTC2057HVHDD#TRPBF ensures ultra-low input offset voltage and offset drift, making it an ideal choice for precision instrumentation, data acquisition systems, and industrial control systems where long-term stability is crucial. The offset voltage is typically 5µV at 25°C, with a maximum of 15µV over the full temperature range, and the offset drift is typically 0.025µV/°C, ensuring accuracy over varying temperatures.

The device boasts a low noise performance of 220nV/√Hz at 1kHz, which is critical for applications requiring low-noise signal amplification, such as medical equipment and audio processing. Additionally, the LTC2057HVHDD#TRPBF has a gain bandwidth product of 600kHz, which provides ample bandwidth for a variety of applications without compromising stability.

Linear Technology has packaged the LTC2057HVHDD#TRPBF in a small 8-lead MSOP package with a thermal pad, which aids in heat dissipation and allows for compact PCB layouts. The op-amp also features a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 145dB, ensuring that output accuracy is not affected by fluctuations in the power supply or common-mode voltage changes.

For designers concerned about power consumption, this op-amp offers a low quiescent current of 750µA, which is beneficial for battery-powered and energy-efficient applications. The LTC2057HVHDD#TRPBF also includes over-the-temperature protection and a shutdown feature that reduces the current consumption to 4µA, further enhancing its suitability for portable and remote applications.

In summary, the LTC2057HVHDD#TRPBF from Linear Technology is a versatile, high-precision op-amp that provides exceptional performance for applications requiring high accuracy, low noise, and stability across a broad range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5164 $50.3280
49+ $2.0647 $101.1703
75+ $2.0002 $150.0150
104+ $1.9357 $201.3128
134+ $1.8712 $250.7408
179+ $1.6776 $300.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess