EN
  • EN
  • DE

SD12C-7

Part No SD12C-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 13V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 15A (8/20µs)
Power - Peak Pulse 360W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 52.6pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SD12
Other Names 31-SD12C-7CT,SD12C-7DI,31-SD12C-7TR,SD12C-7DI,31-SD12C-7DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301106-SD12C-7
Ultra Librarian 3D Model Ultra Librarian SD12C-7 CAD Model

Description

Product Overview: SD12C-7 TVS Diode from Diodes Incorporated

The SD12C-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection in a wide range of applications. This TVS diode is engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring the reliability and longevity of your devices.

Key Features

  • Unidirectional Protection: The SD12C-7 is a unidirectional TVS diode, offering precise protection for specific polarity sensitive applications.
  • Low Clamping Voltage: With its low clamping voltage, this diode ensures that the protected component is exposed to minimal stress under surge conditions.
  • Fast Response Time: The device reacts swiftly to transient overvoltages, providing immediate protection to sensitive circuitry.
  • High Surge Capability: Designed to handle high transient power surges, the SD12C-7 is capable of withstanding significant surge events without degradation.
  • Compact Form Factor: Housed in a small SOD-123 package, the diode is suitable for high-density PCB layouts, offering protection without compromising space.

Applications

The SD12C-7 is versatile in its use and can be integrated into various electronic systems, including:

  • Portable Electronics
  • Power Supplies
  • Communication Systems
  • Industrial Equipment
  • Microprocessor-based Equipment

Specifications

The SD12C-7 has a peak pulse power dissipation of 350 Watts at 10/1000μs waveform, with a maximum clamping voltage of 19.9V at 18.2A. It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for harsh environments. This TVS diode also meets the IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) requirements, offering a comprehensive protection solution for your electronic designs.

Conclusion

With its strong surge protection capabilities and fast response time, the SD12C-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and safety of their electronic products. Its small footprint and powerful performance make it a go-to component for a variety of applications requiring reliable transient voltage suppression.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
975+ $0.1026 $100.0350
1,510+ $0.0994 $150.0940
2,080+ $0.0962 $200.0960
2,690+ $0.0930 $250.1700
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,495 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess