EN
  • EN
  • DE

597-5406-502F

Part No 597-5406-502F
Manufacturer Dialight
Catalog Custom Parts (0 - A)
Description SM0805 YEL 590nm WRCUP SMSTR RoHS Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207982-597-5406-502F
Categories Custom Parts
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 597-5406-502F CAD Model

Description

The 597-5406-502F is a LED indicator manufactured by Dialight. Dialight is a well-known manufacturer of high-quality LED indicators and lighting solutions. This specific part number represents a specific configuration of LED indicator, typically used to provide visual status indication in various electronic equipment and control panels.

Applications

  • Control Panels: Providing visual indication of system status, alarm conditions, or power status in industrial control panels.
  • Instrumentation: Indicating measurement values, alarm thresholds, or operational modes in electronic instruments.
  • Medical Equipment: Providing status indication for medical devices, such as patient monitors, infusion pumps, and diagnostic equipment.
  • Aerospace and Defense: Indicating system status in aerospace and defense equipment, such as avionics systems and communication devices.
  • Transportation: Providing visual indication in transportation systems, such as railway signaling systems, automotive dashboards, and traffic control devices.

Features

  • LED Technology: Utilizes LED technology for high brightness, long life, and low power consumption.
  • Specific Color: The LED emits a specific color, determined by the product specifications. Red, green, yellow, and blue are common options.
  • Specific Voltage: Operates at a specified voltage, which must be compatible with the application's power supply.
  • Specific Current: Requires a specific current to operate at the desired brightness.
  • Mounting Style: Designed for a specific mounting style, such as panel mount or through-hole.
  • Lens Type: Features a specific lens type, such as diffused or clear, to control the light output and viewing angle.

Benefits

  • Improved Visibility: Provides clear and bright visual indication, enhancing visibility and usability.
  • Increased Reliability: Offers high reliability and long life, reducing maintenance costs and downtime.
  • Reduced Power Consumption: Consumes very little power.
  • Easy Integration: Designed for easy integration into existing equipment and new designs.
  • Enhanced Safety: Enhances safety by providing clear and unambiguous status indication.

Additional Details

The 597-5406-502F LED indicator is designed for use in a wide range of electronic applications. It is important to select the correct LED indicator based on the specific application requirements, including color, voltage, current, mounting style, and lens type. Consult the Dialight datasheet for detailed specifications and application guidelines.

Specifications may include: LED Color, Forward Voltage, Forward Current, Luminous Intensity, Viewing Angle, Package Type, Operating Temperature. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess